The SGM7SZ08YN5G/TR is a single 2-input AND gate manufactured by SG Micro Corp. This device is part of the SGM7SZ family of ultra-low-power logic gates, designed for portable and power-sensitive applications. It performs the logical AND function: the output is HIGH only when both inputs are HIGH. Its small size and low power consumption make it suitable for a wide array of digital circuits.
Applications:
- Portable electronic devices
- Mobile phones
- Tablets
- Logic circuits
- Signal gating
- Data selection
Features:
- Single 2-input AND gate
- Ultra-low power consumption
- Wide operating voltage range
- Small package size (SC-70-5)
- High-speed operation
- Schmitt trigger inputs for improved noise immunity
Benefits:
- Extended battery life in portable devices
- Reduced board space requirements
- Reliable operation in noisy environments
- Simplified circuit design
- Cost-effective logic solution
- Improved system performance
Additional Details:
The SGM7SZ08YN5G/TR is supplied in a tiny SC-70-5 package, making it ideal for space-constrained applications. The Schmitt trigger inputs provide hysteresis, making the gate less susceptible to noise and signal distortion. The wide operating voltage range allows the device to be used in a variety of systems. The datasheet specifies parameters such as propagation delay, supply current, input voltage levels, and operating temperature range. The ultra-low power consumption characteristics of this device make it an excellent choice for battery-powered applications where minimizing power consumption is critical. The 'TR' suffix indicates that the device is supplied on tape and reel for automated assembly.