The SGM4553YXDO8G/TR is a high-performance, low-power audio amplifier from SG Micro Corp. It is designed to deliver high-quality audio in portable devices and other space-constrained applications. This amplifier boasts a robust architecture optimized for minimizing distortion and noise, ensuring a clear and immersive listening experience.
Applications:
- Smartphones
- Tablets
- Portable Media Players
- Bluetooth Speakers
- Gaming Devices
Features:
- Low THD+N (Total Harmonic Distortion + Noise)
- High PSRR (Power Supply Rejection Ratio)
- Integrated Gain Setting
- Short-Circuit Protection
- Thermal Shutdown Protection
- Space-Saving Package
- Low Quiescent Current
Benefits:
- Superior Audio Quality: The low THD+N ensures a clean and distortion-free audio output, enhancing the listening experience.
- Extended Battery Life: The low quiescent current minimizes power consumption, extending the battery life of portable devices.
- Robust Protection: Short-circuit and thermal shutdown protection features safeguard the amplifier from damage, ensuring reliable operation.
- Simplified Design: Integrated gain setting simplifies the design process and reduces the number of external components required.
- Noise Immunity: High PSRR provides immunity to power supply noise, maintaining audio quality even with noisy power sources.
- Compact Footprint: The space-saving package is ideal for use in portable and space-constrained applications.
Additional Details:
The SGM4553YXDO8G/TR operates from a single power supply and typically offers adjustable gain via external resistors. Its design is optimized for driving headphones or speakers with low impedance, which can include 8Ω or 16Ω loads. Further technical specifications include the output power rating, voltage supply range, and operating temperature range. The specific package type is a key attribute for PCB design and manufacturing. Refer to the official SG Micro Corp datasheet for complete specifications and application circuit examples.