EN
  • EN
  • DE

SGM3750YTDI6G/TR

Part No SGM3750YTDI6G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837369-SGM3750YTDI6G/TR
Ultra Librarian 3D Model Ultra Librarian SGM3750YTDI6G/TR CAD Model

Description

The SGM3750YTDI6G/TR is a highly integrated white LED driver designed by SG Micro Corp. It features a high-efficiency boost converter and multiple current sinks, making it suitable for driving multiple LEDs in parallel for LCD backlighting and other display applications. This device is optimized for small form factor and low power consumption, making it ideal for portable devices.

Applications:

  • LCD Backlighting for mobile phones
  • LCD Backlighting for tablets
  • Portable media players
  • GPS devices
  • Other handheld devices with LCD displays

Features:

  • High-Efficiency Boost Converter: Provides efficient power conversion from battery voltage to the LED forward voltage.
  • Multiple Current Sinks: Enables driving multiple LEDs in parallel with uniform brightness.
  • Integrated Soft-Start: Prevents inrush current during startup, improving system reliability.
  • Overvoltage Protection (OVP): Protects the device and LEDs from damage due to overvoltage conditions.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Small Package: Ideal for space-constrained applications.
  • Enable/Disable Control: Allows for easy power management and dimming control.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the battery life of portable devices.
  • Uniform LED Brightness: Multiple current sinks ensure consistent brightness across all LEDs.
  • Reliable Operation: Built-in protection features safeguard the device and LEDs from damage.
  • Reduced Component Count: Integration simplifies the design and reduces the number of external components.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details:

The SGM3750YTDI6G/TR operates over a wide input voltage range, making it compatible with various battery chemistries. The output current for each LED string can be adjusted to achieve the desired brightness level. The device incorporates a PWM dimming control, allowing for precise brightness adjustments. The switching frequency of the boost converter is optimized to minimize EMI and maximize efficiency. Furthermore, the thermal shutdown protection prevents damage from overheating. The package type is specifically designed for efficient heat dissipation. The number of LEDs supported in parallel is determined by the specific configuration and current requirements.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess