EN
  • EN
  • DE

SGM330A-YS/YTS/YQS

Part No SGM330A-YS/YTS/YQS
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837358-SGM330A-YS/YTS/YQS
Ultra Librarian 3D Model Ultra Librarian SGM330A-YS/YTS/YQS CAD Model

Description

The SGM330A-YS/YTS/YQS is a low-power, single-supply, rail-to-rail input/output operational amplifier from SG Micro Corp. It is designed for a wide range of portable and battery-powered applications where low power consumption and high performance are critical.

Applications

  • Portable Instruments: Suitable for use in handheld test and measurement equipment.
  • Battery-Powered Devices: Ideal for extending battery life in devices such as remote sensors and medical instruments.
  • Audio Amplification: Used in portable audio players and headphone amplifiers.
  • Signal Conditioning: Amplifying and filtering signals in data acquisition systems.
  • Sensor Interfaces: Interfacing with various sensors, such as temperature, pressure, and light sensors.

Features

  • Low Power Consumption: Minimizes energy usage, extending battery life.
  • Rail-to-Rail Input/Output: Allows for maximum signal swing, improving dynamic range.
  • Single-Supply Operation: Operates from a single power supply, simplifying circuit design.
  • Wide Input Voltage Range: Supports a broad range of input signal levels.
  • Stable Performance: Provides consistent performance across temperature variations.
  • Small Package Options: Available in compact packages like SOT-23 and SC-70, saving board space.

Benefits

  • Extended Battery Life: Low power consumption enables longer operating times for portable devices.
  • Improved Signal Accuracy: Rail-to-rail input/output maximizes signal dynamic range, improving accuracy.
  • Simplified Circuit Design: Single-supply operation reduces component count and simplifies design.
  • Reduced System Cost: Small package options reduce board space and component costs.
  • Enhanced System Performance: Stable performance across temperature variations ensures reliable operation.

Additional Details

The SGM330A-YS/YTS/YQS operational amplifier typically features low input bias current and low offset voltage, which are important for precision applications. The different suffixes (YS, YTS, YQS) usually indicate different package options. It's crucial to consult the datasheet for the specific package details and the exact electrical characteristics of each variant. The device is designed to operate over a wide temperature range, making it suitable for harsh environments.

Careful attention should be paid to the power supply decoupling to minimize noise and ensure stable operation. The device can be used in a variety of amplifier configurations, such as inverting, non-inverting, and difference amplifiers. Its low power consumption makes it particularly well-suited for applications where energy efficiency is paramount.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess