EN
  • EN
  • DE

SGM2225-ADJXS8G/TR

Part No SGM2225-ADJXS8G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968158-SGM2225-ADJXS8G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2225-ADJXS8G/TR CAD Model

Description

The SGM2225-ADJXS8G/TR is a high-efficiency, adjustable output voltage, step-down DC-DC converter from SG Micro Corp. It's designed for a wide range of applications requiring efficient power conversion from a higher voltage to a lower voltage. The device operates with a wide input voltage range and provides excellent load and line regulation.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated gadgets.
  • Power Banks: Used in power bank circuits to efficiently convert and regulate voltage for charging various devices.
  • IoT Devices: Suitable for supplying power to low-power IoT sensors and modules.
  • Wearable Technology: Ideal for smartwatches, fitness trackers, and other wearable devices where space and efficiency are critical.
  • Point of Load Regulation: Providing local voltage regulation for sensitive components in larger systems.

Features:

  • Adjustable Output Voltage: Allows for flexible configuration to meet specific voltage requirements.
  • High Efficiency: Minimizes power loss and heat generation, extending battery life in portable applications.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • Over-Current Protection: Prevents damage to the device and the load in case of excessive current draw.
  • Short-Circuit Protection: Shuts down the converter in the event of a short circuit, preventing further damage.
  • Thermal Shutdown Protection: Protects the device from overheating by automatically shutting it down when the temperature exceeds a safe level.
  • Small Package: Space-saving design suitable for compact applications.

Benefits:

  • Increased Battery Life: High efficiency translates to longer run times for battery-powered devices.
  • Flexibility: Adjustable output voltage caters to diverse application needs.
  • Robust Protection: Built-in protection features ensure reliable operation and prevent damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved System Reliability: Protection features safeguard against potential system failures.

Additional Details:

The SGM2225-ADJXS8G/TR is typically available in a small surface-mount package. Its switching frequency is optimized to balance efficiency and component size. The device requires external components such as inductors and capacitors for proper operation. Datasheets provide detailed information on recommended component values and layout considerations. The adjustable output voltage is typically set using external resistors. The device's efficiency is particularly high at light to moderate loads, making it well-suited for applications that spend a significant amount of time in standby or low-power modes.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess