EN
  • EN
  • DE

SGM2030-3.3YUDG4G/TR

Part No SGM2030-3.3YUDG4G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320174-SGM2030-3.3YUDG4G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2030-3.3YUDG4G/TR CAD Model

Description

The SGM2030-3.3YUDG4G/TR is a low-dropout (LDO) linear regulator from SG Micro Corp, designed to provide a stable 3.3V output voltage. It excels in portable devices and battery-powered applications where maintaining consistent voltage is paramount for optimal performance. The device boasts low quiescent current, which significantly contributes to extending battery life. Its superior line and load regulation capabilities ensure a steady output, even when input voltage or load current fluctuates.

Applications

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers in embedded systems.
  • Sensor Power: Powers various sensors in IoT devices, ensuring accurate readings.
  • Wireless Modules: Supplies power to Bluetooth, Wi-Fi, and other wireless communication modules.
  • Portable Instruments: Used in handheld test equipment and measurement devices.
  • Data Acquisition Systems: Provides regulated voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Features

  • 3.3V Fixed Output: Provides a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Over-Current Protection: Protects the regulator and load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and damage.
  • Small Package: Available in a compact UDG package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current reduces battery drain, increasing the operational time of portable devices.
  • Stable Voltage Supply: Ensures reliable operation of connected devices by providing a consistent 3.3V supply.
  • Protection Against Overload: Over-current and thermal shutdown features protect the regulator and load from damage due to fault conditions.
  • Compact Solution: Small package size allows for integration into densely populated circuit boards.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Additional Details

The SGM2030-3.3YUDG4G/TR typically operates with an input voltage range of 3.5V to 5.5V. It is designed to be stable with ceramic output capacitors, which helps reduce overall solution size and cost. This LDO regulator's robust protection features and stable output make it a reliable choice for a wide range of applications. The operating temperature range typically spans from -40°C to +85°C, making it suitable for both industrial and consumer environments.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess