EN
  • EN
  • DE

SGM2007-2.5XN5

Part No SGM2007-2.5XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320085-SGM2007-2.5XN5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM2007-2.5XN5 CAD Model

Description

The SGM2007-2.5XN5 is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp. It's specifically designed to provide a stable 2.5V output voltage, making it suitable for various portable and battery-powered applications. The XN5 package denotes a small form factor, ideal for space-constrained designs. This regulator is known for its efficiency and low quiescent current.

Applications:

  • Portable Audio Players: Powering audio codecs and amplifiers.
  • Wireless Communication Modules: Providing regulated power for transceivers.
  • Real-Time Clocks (RTC): Supplying stable voltage to maintain timekeeping accuracy.
  • Memory Devices: Powering low-voltage memory chips.
  • Microcontroller Peripherals: Regulating power for ADC and DAC circuits.
  • Low-Power Sensors: Providing stable power for accurate sensor readings.

Features:

  • Fixed 2.5V Output: Delivers a precise and stable 2.5V output.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Over-Current Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Prevents damage from output short circuits.
  • Thermal Shutdown Protection: Disables the regulator to prevent overheating.
  • XN5 Package: Small footprint for space-saving designs.

Benefits:

  • Prolonged Battery Life: Low quiescent current extends operating time in portable devices.
  • Consistent Performance: Stable 2.5V output ensures reliable operation of connected components.
  • Enhanced Reliability: Built-in protection features prevent damage from fault conditions.
  • Compact Solution: Small XN5 package is ideal for miniaturized products.
  • Simplified Implementation: Fixed output voltage reduces design complexity.

Additional Details:

The SGM2007-2.5XN5 comes in an ultra-small XN5 package. The input voltage typically ranges from 2.7V to 5.5V. The low dropout voltage characteristic enables efficient operation even when the battery voltage nears the 2.5V output level. This regulator is an excellent choice for applications where space, efficiency, and reliability are paramount.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess