EN
  • EN
  • DE

SG2002-1.8XN5

Part No SG2002-1.8XN5
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319509-SG2002-1.8XN5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2002-1.8XN5 CAD Model

Description

The SG2002-1.8XN5 is a voltage detector from SG Micro Corp. It's designed to monitor voltage levels in electronic circuits and issue a reset signal when the voltage drops below a specified threshold of 1.8V. This is crucial for preventing malfunctions and ensuring stable operation, particularly in sensitive electronic equipment.

Applications:

  • Microcontroller Reset: Ensures a proper reset of microcontrollers during power-up, power-down, or brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure reliable operation of portable electronics.
  • Power Supply Supervision: Supervises the output voltage of power supplies to protect connected circuitry from damage due to undervoltage.
  • Real-Time Clock (RTC) Backup: Preserves RTC operation during power outages.
  • Memory Protection: Protects data in volatile memory from corruption during low-voltage events.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered devices.
  • Small Package Size: Enables compact designs in space-constrained applications.
  • Open-Drain Output: Provides flexibility in interfacing with various logic circuits.
  • Hysteresis: Improves noise immunity and prevents output chattering.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Enhanced Data Integrity: Protects valuable data stored in volatile memory during power failures.
  • Robust Performance: Hysteresis enhances noise immunity for reliable operation in noisy environments.

The SG2002-1.8XN5 provides a reliable and efficient means of monitoring voltage levels and preventing malfunctions in electronic systems. Its precise voltage detection, low power consumption, and small package size make it well-suited for a wide range of applications. The inclusion of hysteresis further enhances its performance in noisy environments, ensuring stable and reliable operation. The open-drain output configuration offers flexibility for interfacing with various logic circuits and microcontrollers.

Technical Specifications:

  • Threshold Voltage: 1.8V
  • Supply Voltage Range: Typically 1.6V to 5.5V (Consult datasheet for precise range)
  • Quiescent Current: Typically a few microamperes (Consult datasheet for precise value)
  • Output Type: Open-Drain
  • Package: SOT-23 or similar small outline package
  • Operating Temperature Range: -40°C to +85°C (Consult datasheet for precise range)
  • Hysteresis: Typically a few millivolts (Consult datasheet for precise value)

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess