EN
  • EN
  • DE

IELR11-1-72-50.0-01-V

Part No IELR11-1-72-50.0-01-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR LEVER 50A / Circuit Breaker Hydraulic Magnetic 2Pole 15A 250VAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Series IEL
Breaker Type Magnetic (Hydraulic Delay)
Current Rating 50A
Number of Poles 2
Actuator Type Lever
Mounting Panel Mount
Win Source Part Number 792843-IELR11-1-72-50.0-01-V
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name IELR
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian IELR11-1-72-50.0-01-V CAD Model

Description

The IELR11-1-72-50.0-01-V is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. These circuit breakers offer reliable and accurate circuit protection, operating independently of ambient temperature. They are suitable for a wide range of applications, providing overcurrent protection without nuisance tripping.

Applications

  • Power Supplies
  • Industrial Equipment
  • Medical Equipment
  • Telecom Equipment
  • Marine Applications

Features

  • Hydraulic-Magnetic Technology: Provides stable trip points regardless of ambient temperature.
  • Precise Overcurrent Protection: Accurately interrupts circuits during overcurrent conditions.
  • Variety of Trip Curves: Available with different trip curves to match specific application requirements.
  • Optional Auxiliary Switch: Can be equipped with an auxiliary switch for remote indication or control.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards.

Benefits

  • Reliable Circuit Protection: Ensures consistent performance and prevents damage to equipment.
  • Temperature Independent: Eliminates nuisance tripping caused by temperature fluctuations.
  • Versatile Applications: Suitable for use in a variety of industries and equipment types.
  • Remote Indication: Optional auxiliary switch provides remote status monitoring.
  • Environmentally Friendly: RoHS compliance ensures reduced environmental impact.

Additional Details

The IEL series circuit breakers from Airpax feature a hydraulic-magnetic design, which provides superior performance compared to thermal circuit breakers, especially in environments with fluctuating temperatures. This ensures that the circuit breaker trips only when a true overcurrent condition exists, preventing unnecessary downtime.

Key Specifications:

  • Amperage: 50.0 Amps
  • Number of Poles: 1
  • Voltage: Varies depending on configuration, typically up to 250VAC/80VDC
  • Trip Time: Varies depending on trip curve
  • Termination: Screw Terminals
  • Agency Approvals: UL, CSA, VDE

The -01 in the part number likely refers to a specific trip curve and the -V suffix may denote a specific terminal configuration or voltage rating. Consult the datasheet for complete specifications.

You May Also Be Interested in

TE Connectivity
MAGNETIC CIRCUIT BREAKER, 3 POLE
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess