EN
  • EN
  • DE

IELBX1-1-51-2.50-G-M3-V

Part No IELBX1-1-51-2.50-G-M3-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 2.5 A
Number of Poles 1
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1034639-IELBX1-1-51-2.50-G-M3-V
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IELBX1-1-51-2.50-G-M3-V CAD Model

Description

The IELBX1-1-51-2.50-G-M3-V is a hydraulic-magnetic circuit breaker from Sensata Technologies/Airpax. This series of circuit breakers is known for providing accurate and reliable circuit protection, offering stable performance across a wide range of operating temperatures. The hydraulic-magnetic technology ensures that the breaker's trip point remains consistent, unlike thermal breakers which can be affected by ambient temperature.

Applications

  • Power Distribution Units (PDUs)
  • Marine Applications
  • Generator Sets
  • Industrial Control Systems
  • Telecommunications Equipment

Features

  • Hydraulic-Magnetic Technology
  • Temperature Stable
  • Precise Trip Characteristics
  • Trip-Free Design
  • Various Mounting Options
  • RoHS Compliant

Benefits

  • Reliable Circuit Protection: The hydraulic-magnetic design provides accurate and repeatable tripping, safeguarding equipment from overcurrents and short circuits.
  • Stable Performance: Unaffected by ambient temperature variations, ensuring consistent protection in diverse environments.
  • Prevents Nuisance Tripping: The trip-free mechanism prevents the breaker from being manually held closed during an overcurrent, ensuring proper circuit interruption.
  • Flexible Installation: Available with various mounting options to suit different application needs.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Technical Specifications

The IELBX1-1-51-2.50-G-M3-V is a single-pole circuit breaker with a current rating of 2.50 Amps. The “51” likely refers to a specific terminal style or internal configuration. The 'G' probably indicates the trip curve, and the 'M3' might denote a specific mounting configuration. The breaker is designed to provide reliable circuit protection in both AC and DC applications. The hydraulic-magnetic technology offers inherent short circuit and overload protection capabilities.

This Airpax circuit breaker is a robust and dependable choice for applications requiring precise and stable circuit protection. Its hydraulic-magnetic design ensures reliable performance in a wide range of conditions.

You May Also Be Interested in

Eaton Bussmann
8.3KV MAX, HLE, PORCELAIN
Need more? Email Us
Eaton Bussmann
3 POLE INTEGRAL BASE AND COVER
Need more? Email Us
Eaton Bussmann
OLI, 60 A, NEMA 4X, 600 V, 3-POL
Need more? Email Us
Eaton Bussmann
25.5KV, CLEPT, PORC DISCT MTG,
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 4X, 600 V, 3-PO
Need more? Email Us
Eaton Bussmann
8.3 MAX KV, CLEPT, PORCEL
Need more? Email Us
Eaton Bussmann
SCREW CAP R1.25\
Need more? Email Us
Eaton Bussmann
OLI SWITCH 60A/3P
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess