EN
  • EN
  • DE

AP6-1-62-252

Part No AP6-1-62-252
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Hydraulic Magnetic Circuit Breaker, 1 Pole AP6 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136526-AP6-1-62-252
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP6-1-62-252 CAD Model

Description

The AP6-1-62-252 is a circuit protection accessory manufactured by Sensata Technologies/Airpax. As an accessory, it likely supports or enhances the functionality of circuit breakers or other protection devices produced by the company. Detailed information about this specific part number is limited; therefore, the following description will be based on general knowledge of Airpax circuit protection accessories.

Applications:

  • Electrical panels: Supports the mounting and organization of circuit breakers.
  • Power supplies: Provides overcurrent protection for sensitive components.
  • Industrial machinery: Protects motors and other equipment from damage due to electrical faults.
  • Telecommunications equipment: Ensures reliable operation of network infrastructure.
  • Marine applications: Offers circuit protection in harsh marine environments.

Features:

Features for this part number can only be generalized based on similar parts:

  • Mounting hardware: Screws, nuts, and washers for secure attachment.
  • Terminal blocks: Provides organized and safe connections for wires.
  • Protective covers: Prevents accidental contact with energized parts.
  • Labeling options: Allows for clear identification of circuits.
  • Insulating materials: Protects against short circuits and electrical hazards.

Benefits:

  • Enhanced safety: Reduces the risk of electrical shock and fire hazards.
  • Improved reliability: Ensures consistent circuit protection performance.
  • Simplified installation: Makes it easier to install and maintain circuit protection devices.
  • Organized wiring: Creates a cleaner and more professional electrical panel.
  • Reduced downtime: Facilitates quick identification and replacement of faulty components.

Additional Details:

Due to the limited data available, it is essential to consult the official datasheet or product specifications provided by Sensata Technologies/Airpax for the AP6-1-62-252 to get detailed information on its specific functionality, dimensions, and compatibility. The accessory likely is constructed from high-quality materials designed to withstand the rigors of industrial or commercial environments. As with any circuit protection device, proper installation and maintenance are crucial for ensuring its effectiveness. Safety guidelines and regulatory requirements should always be followed when working with electrical systems. Sensata Technologies/Airpax is a trusted name in circuit protection, and their accessories are engineered to provide reliable performance. Always refer to the manufacturer's documentation for detailed instructions and safety information.

You May Also Be Interested in

Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Schurter Inc.
Need more? Email Us
Eaton Bussmann
FUSEHOLDER CAP
Need more? Email Us
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Schurter Inc.
COVER AND COLLAR 2POLE IP65
Need more? Email Us
Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $223.2245 $223.2245
2+ $200.1322 $400.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
In Stock: 200 pieces Factory Stock: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess