EN
  • EN
  • DE

IPA-6-1-600-25.0-A-01-T

Part No IPA-6-1-600-25.0-A-01-T
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIR BRKR 25A 250VAC 65VDC / Circuit Breaker Magnetic (Hydraulic Delay) 25A 250 V AC 65 V DC Lever Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series IPA
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 25A
Voltage Rating - AC 250 V
Voltage Rating - DC 65 V
Actuator Type Lever
Number of Poles 1
Base Product Number IPA-6-1-600
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.20.0020
Other Names Q6003272A
Standard Package 1
Win Source Part Number 1065200-IPA-6-1-600-25.0-A-01-T
Ultra Librarian 3D Model Ultra Librarian IPA-6-1-600-25.0-A-01-T CAD Model

Description

The IPA-6-1-600-25.0-A-01-T circuit breaker is designed to provide protection against overcurrent and short circuits in a panel mount configuration.

  • Breaker Type: Magnetic (hydraulic delay)
  • Pole Count: Single Pole
  • Current Rating: 25A
  • Voltage Rating AC: 250V
  • Voltage Rating DC: 65V
  • Actuator Type: Lever
  • Illumination: No
  • Series: IPA
  • Packaging: Bulk
  • Alternative Parts (cross-reference): AA1-B0-34-630-3B1-C, AC1-B0-34-630-131-D, APL1-1REC4-52-303-A, APL1-1REC4-53-303, APL1-1-51-303-H
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.20.0020
  • Manufacturer: Sensata-Airpax
  • Other Names: Q6003272A

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 16A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess