EN
  • EN
  • DE

ZMM12ST

Part No ZMM12ST
Manufacturer Semtech Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Semtech Corporation
Win Source Part Number 417932-ZMM12ST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMM12ST CAD Model

Description

The ZMM12ST is a silicon planar Zener diode manufactured by Semtech Corporation. It is designed for providing voltage regulation, surge protection, and voltage clamping in a wide array of electronic applications. This diode features a stable breakdown voltage and is packaged in a small outline MELF (Metal Electrode Leadless Face) package, making it ideal for surface mount assembly and compact circuit designs.

Applications

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a stable output voltage.
  • Surge Protection: Provides protection against voltage transients and surges in sensitive electronic equipment.
  • Voltage Clamping: Limits the voltage across a circuit or component to a specific level.
  • Overvoltage Protection: Protects electronic circuits from damage due to excessive voltage.
  • Signal Conditioning: Used in signal conditioning circuits to improve signal quality and stability.

Features

  • Planar Technology: Ensures precise and reliable Zener voltage characteristics.
  • Small Outline MELF Package: Facilitates compact circuit designs and automated assembly.
  • Tight Voltage Tolerance: Provides accurate and consistent voltage regulation.
  • High Surge Current Capability: Offers robust protection against transient voltage events.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Stable Voltage Regulation: Maintains a consistent voltage output, improving circuit stability and performance.
  • Effective Surge Protection: Prevents damage to sensitive components from voltage surges and transients.
  • Compact Design: MELF package allows for miniaturization of electronic devices.
  • Easy Assembly: Suitable for automated pick-and-place assembly processes, reducing manufacturing costs.
  • Reliable Performance: Semtech's high-quality manufacturing ensures consistent and dependable operation.

Technical Specifications: The ZMM12ST has a nominal Zener voltage of 12V. The device is commonly used in portable devices, industrial control systems, and automotive electronics. Key parameters include the Zener impedance, reverse leakage current, and forward voltage. It features a fast response time, making it suitable for applications requiring quick voltage clamping. The operating temperature range is typically from -65°C to +175°C. The device's MELF package offers excellent thermal dissipation, ensuring stable operation under high power conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess