EN
  • EN
  • DE

SX8645EVK

Part No SX8645EVK
Manufacturer Semtech Corporation
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Semtech Corporation
Package Box
Product Status Obsolete
Sensor Type Touch, Capacitive
Interface I2C
Voltage - Supply 2.7V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part SX8645
Base Product Number SX864
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283777-SX8645EVK
Ultra Librarian 3D Model Ultra Librarian SX8645EVK CAD Model

Description

This electronic component is an evaluation board for the SX8645 touch capacitive sensor.

  • Interface: I2C
  • Voltage Supply: 2.7V to 3.6V
  • Package: Box
  • Supplied With: Board(s)
  • HTSUS: 8473.30.1180
  • Manufacturer: Semtech Corporation
  • Status: Obsolete
  • RoHS: Not RoHS Compliant

You May Also Be Interested in

Via
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MMC33160MT
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess