EN
  • EN
  • DE

SMDA15C-5.TR

Part No SMDA15C-5.TR
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190870-SMDA15C-5.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMDA15C-5.TR CAD Model

Description

The SMDA15C-5.TR is a TVS (Transient Voltage Suppression) diode array manufactured by Semtech Corporation. It's specifically designed to protect electronic circuits from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This particular model is engineered to protect five lines, making it ideal for applications with multiple I/O ports or data lines.

Applications

  • USB Port Protection: Commonly used to protect USB ports in computers, peripherals, and mobile devices from ESD.
  • Ethernet Port Protection: Safeguards Ethernet ports in networking equipment and computers against surge events.
  • RS-232/485 Interface Protection: Protects serial communication interfaces from transient voltages.
  • Video Line Protection: Used in display devices and video equipment to protect video signal lines.
  • General I/O Protection: Can be used to protect any sensitive I/O lines in electronic circuits.

Features

  • 5-Line Protection: Protects five independent lines, providing comprehensive protection.
  • Low Clamping Voltage: Limits the voltage across the protected lines during transient events, preventing damage.
  • Fast Response Time: Quickly responds to transient events, ensuring effective protection.
  • Low Capacitance: Minimizes signal distortion in high-speed data transmission applications.
  • Small Footprint: Compact package design allows for easy integration into space-constrained applications.

Benefits

  • Enhanced System Reliability: Protects sensitive components from ESD and surge damage, improving the overall reliability of the electronic system.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by transient events, reducing downtime and maintenance costs.
  • Improved Data Integrity: Maintains signal integrity in high-speed data communication, ensuring accurate data transmission.
  • Simplified Circuit Design: Easy to implement and requires minimal external components, simplifying circuit design.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from transient voltage surges.

Additional Details

The SMDA15C-5.TR features a standoff voltage of 15V and is designed to handle specific surge currents as outlined in its datasheet. The suffix ".TR" typically indicates tape and reel packaging for automated assembly. It is commonly available in an SO-8 package.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess