EN
  • EN
  • DE

SC4250LISTR

Part No SC4250LISTR
Manufacturer Semtech Corporation
Catalog PMIC - Hot Swap Controllers
Description Negative Voltage Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1246978-SC4250LISTR
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC4250LISTR CAD Model

Description

The SC4250LISTR is a high-efficiency, synchronous buck-boost DC-DC converter manufactured by Semtech Corporation. This converter is designed to provide a regulated output voltage from an input voltage that can be either higher or lower than the desired output, making it ideal for battery-powered devices and applications with wide input voltage ranges.

Applications:

  • Battery-Powered Devices: Provides stable voltage regulation for portable electronics, ensuring consistent performance as battery voltage varies.
  • Power Banks: Used in power banks to regulate output voltage regardless of the battery's charge level.
  • USB Power Delivery (PD): Can be used in USB PD applications to provide the required voltage levels.
  • Industrial Handheld Devices: Supplies stable power to handheld industrial equipment such as barcode scanners and data loggers.

Features:

  • Synchronous Buck-Boost Topology: Offers high efficiency across a wide range of input voltages.
  • Wide Input Voltage Range: Operates with a wide input voltage range, accommodating various battery types and power sources.
  • High Efficiency: Minimizes power loss, extending battery life in portable applications.
  • Adjustable Output Voltage: Allows for flexibility in configuring the output voltage to meet specific application requirements.
  • Overcurrent and Overtemperature Protection: Protects the converter from damage due to excessive current or overheating.

Benefits:

  • Stable Output Voltage: Provides a consistent and regulated output voltage, ensuring reliable performance of connected devices.
  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of battery-powered equipment.
  • Versatile Application: Suitable for a wide range of applications due to its buck-boost capabilities and adjustable output voltage.
  • Robust Protection: Built-in protection features enhance reliability and prevent damage from common electrical faults.

The SC4250LISTR is typically available in a small QFN (Quad Flat No-Leads) package. Key specifications include input voltage range, output voltage range, maximum output current, switching frequency, and efficiency. Designers should refer to the official datasheet for detailed electrical characteristics, application circuit diagrams, and thermal management guidelines to ensure optimal performance and reliability. Proper layout and external component selection are crucial for achieving the specified performance and preventing instability.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,751 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess