EN
  • EN
  • DE

SC2420ISW.TR

Part No SC2420ISW.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315051-SC2420ISW.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC2420ISW.TR CAD Model

Description

The SC2420ISW.TR is a highly integrated wireless charging transmitter front-end IC manufactured by Semtech Corporation. It's specifically designed for applications compliant with the Wireless Power Consortium (WPC) Qi standard. This IC handles the transmission of power wirelessly to compatible receiving devices, enabling convenient and cable-free charging.

Applications:

  • Wireless charging pads
  • Wireless charging transmitters integrated into furniture
  • In-car wireless charging systems
  • Other Qi-compliant wireless charging solutions

Features:

  • Compliant with WPC Qi standard
  • Integrated full-bridge inverter
  • Foreign object detection (FOD)
  • Input voltage range optimized for USB power
  • Over-voltage and over-current protection

Benefits:

  • Simplified wireless charger design
  • Enhanced safety with FOD and protection circuits
  • High efficiency wireless power transfer
  • Reduced bill of materials (BOM) cost
  • Improved user experience with convenient wireless charging

Additional Details:

The SC2420ISW.TR integrates a full-bridge inverter, which is a critical component for generating the AC signal required for wireless power transmission. It also features Foreign Object Detection (FOD), a vital safety mechanism that prevents the charging process from starting or continuing if a metallic object is present in the magnetic field, avoiding potential overheating or damage. The IC's input voltage range is designed to be compatible with USB power sources, making it easy to integrate into a variety of applications. Over-voltage and over-current protection circuits are included to safeguard both the transmitter and the receiving device. The SC2420ISW.TR streamlines the development of Qi-compliant wireless chargers, allowing designers to focus on other aspects of the product, such as aesthetics and user interface. Its integrated features and safety mechanisms make it a reliable and efficient solution for wireless power transfer, offering a seamless and safe charging experience for consumers.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Lite-On Inc.
Lowest to $3.3322
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess