EN
  • EN
  • DE

SC1405CTS

Part No SC1405CTS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314628-SC1405CTS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1405CTS CAD Model

Description

The SC1405CTS is a transient voltage suppressor (TVS) diode manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device effectively clamps overvoltage conditions, preventing damage to downstream circuitry.

Applications:

  • Consumer Electronics: Protection of I/O ports in smartphones, tablets, and other portable devices.
  • Data Communication: Safeguarding data lines in networking equipment, such as routers and modems.
  • Industrial Control Systems: Protecting control circuitry in industrial automation equipment from voltage transients.
  • Medical Devices: Ensuring the reliability of medical electronic equipment by protecting against ESD and surges.
  • Automotive Electronics: Protecting automotive electronic systems from voltage spikes and transients in the vehicle's electrical system.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage exposure of sensitive circuits during surge events.
  • Fast Response Time: Rapidly responds to transient voltage events, minimizing the risk of damage.
  • Low Capacitance: Ensures signal integrity in high-speed data transmission applications.
  • Compact Package: Allows for easy integration into space-constrained electronic designs.
  • High Surge Capability: Withstands high surge currents without degradation of performance.

Benefits:

  • Enhanced System Reliability: Protects electronic equipment from damage due to transient voltage events, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved System Performance: Ensures reliable operation in harsh environments with ESD and EFT threats.
  • Cost Savings: Reduces repair and replacement costs associated with surge-related damage.
  • Extended Product Lifespan: Prolongs the lifespan of electronic equipment by protecting it from transient voltage stresses.

Additional Details:

The SC1405CTS is designed to meet industry standards for surge protection, providing robust performance in various applications. Its low dynamic resistance contributes to its clamping effectiveness. Detailed specifications, including clamping voltage, surge current ratings, and capacitance, can be found in the device's datasheet. Proper application of this device requires careful consideration of the circuit's operating voltage and potential surge conditions. PCB layout is also critical to minimize parasitic inductance and optimize performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Hitachi, Ltd
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess