The LCDA12.T is a Transient Voltage Suppressor (TVS) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device is commonly used in data lines, I/O ports, and power supplies to prevent damage from voltage surges.
Applications
- Data line protection
- I/O port protection
- Power supply protection
- Microcontroller protection
- USB port protection
- Ethernet port protection
Features
- Transient Voltage Suppression (TVS): Provides protection against voltage surges.
- Low Clamping Voltage: Limits the voltage across the protected device.
- Fast Response Time: Quickly clamps transient voltages to prevent damage.
- Low Capacitance: Minimizes signal degradation in high-speed data lines.
- Small Package Size: Enables compact circuit designs.
- Multi-line Protection: Protects multiple lines with a single device.
Benefits
- Enhanced System Reliability: Protects sensitive components from voltage surges.
- Reduced Downtime: Prevents damage that can lead to system failures.
- Improved Product Lifespan: Extends the life of electronic devices.
- Simplified Circuit Design: Reduces the need for discrete protection components.
Additional Details
The LCDA12.T features a typical breakdown voltage and clamping voltage that are precisely controlled. Its low capacitance makes it suitable for high-speed data interfaces like USB and Ethernet. The device is designed to meet industry standards for ESD and surge protection. Detailed specifications regarding breakdown voltage, clamping voltage, capacitance, and surge current capability can be found in the Semtech Corporation datasheet for the LCDA12.T.