The LC03-6.TB is a transient voltage suppressor (TVS) diode array manufactured by Semtech Corporation. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is typically used to safeguard data and power lines in various electronic devices.
Applications
- USB Ports: Protects USB interfaces from ESD and surge events.
- Ethernet Ports: Safeguards Ethernet data lines from transient voltages.
- HDMI Interfaces: Protects HDMI connectors in televisions, monitors, and other multimedia devices.
- Power Lines: Provides surge protection for DC power inputs.
- Data Lines: Protects various data lines in electronic equipment.
Features
- Low Clamping Voltage: Quickly clamps transient voltages to safe levels, preventing damage to protected components.
- Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
- Small Package Size: Allows for compact PCB designs.
- RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
- Fast Response Time: Responds rapidly to transient voltage events.
Benefits
- Enhanced Protection: Provides robust protection against ESD, EFT, and lightning surges, increasing the reliability of electronic devices.
- Improved Signal Integrity: Low capacitance ensures minimal signal distortion, maintaining signal quality.
- Space Saving: Small package size allows for high-density PCB layouts.
- Environmental Compliance: RoHS compliance ensures environmental friendliness.
- Reduced Downtime: Protects equipment from damage, reducing downtime and maintenance costs.
The LC03-6.TB typically features a standoff voltage of 6V. It is characterized by its low clamping voltage and low capacitance, making it an ideal solution for protecting high-speed data interfaces. The device is available in a small surface-mount package, facilitating easy integration into electronic circuits.