EN
  • EN
  • DE

GS3490-INE3

Part No GS3490-INE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description IC VIDEO CABLE DRVR/EQ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Video Equalizer IC Serial DVB-ASI, SMPTE 32-QFN (5x5) Package
Manufacturer Semtech Corporation
Package Tray
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name GS3490
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q12529241, GS3490-INE3-CRL
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919886-GS3490-INE3
Ultra Librarian 3D Model Ultra Librarian GS3490-INE3 CAD Model

Description

The GS3490-INE3 is a low power cable equalizer from Semtech Corporation designed for SMPTE 424M, 292M, and 259M serial digital video signals. It compensates for cable losses when transmitting these signals, allowing for longer cable runs. This device is a key component in broadcast and professional video systems, ensuring signal integrity over extended distances.

Applications:

  • Broadcast video equipment (e.g., cameras, switchers, routers)
  • Digital video recording (DVR) and playback systems
  • Professional video editing suites
  • Video distribution amplifiers
  • Security and surveillance systems employing SDI video

Features:

  • Supports SMPTE 424M (3G-SDI), SMPTE 292M (HD-SDI), and SMPTE 259M (SD-SDI) standards
  • Automatic cable equalization for different cable types
  • Data rates from 270 Mbps to 2.97 Gbps
  • Low power consumption
  • Output return loss better than 15 dB
  • Adaptive equalization to accommodate varying cable lengths

Benefits:

  • Extended cable reach for SDI signals, minimizing the need for repeaters
  • Improved signal quality and reduced jitter for cleaner video signals
  • Simplified system setup with automatic cable equalization
  • Energy efficient operation due to low power consumption
  • Enhanced system reliability and performance

Additional Details:

The GS3490-INE3 automatically compensates for the effects of cable loss, maintaining signal integrity. It is designed for use with 75-ohm coaxial cables. The device operates from a single 3.3V power supply and incorporates features to minimize power consumption. Its performance is optimized for data rates up to 2.97 Gbps. The adaptive equalization mechanism adjusts to provide compensation suitable for the cable connected. The small form factor of this equalizer allows for easy integration into various equipment designs. The device is designed to meet stringent return loss specifications.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3995 $66.7990
4+ $27.4047 $109.6188
6+ $26.5483 $159.2898
8+ $25.6919 $205.5352
11+ $24.8355 $273.1905
14+ $22.2663 $311.7282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,349 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess