EN
  • EN
  • DE

SSP7464N

Part No SSP7464N
Manufacturer SECOS
Catalog Electronic Wholesale
Description N-Channel Enhancement MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259688-SSP7464N
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSP7464N CAD Model

Description

The SSP7464N is a high-performance N-channel power MOSFET from SECOS, designed to excel in demanding switching applications. Its design emphasizes the minimization of conduction and switching losses, making it a suitable component for use in power supplies, DC-DC converters, and sophisticated motor control systems. The device's robust construction assures reliable performance, even under harsh operating conditions.

Applications:

  • Switched-mode power supplies (SMPS)
  • DC-DC converters in telecom and industrial equipment
  • Advanced motor control systems for robotics and automation
  • Uninterruptible Power Supplies (UPS)
  • High-efficiency inverters

Features:

  • N-Channel Enhancement Mode MOSFET
  • Extremely low on-resistance (RDS(on)) for minimal conduction losses
  • Fast switching speed to reduce switching-related power dissipation
  • High avalanche ruggedness
  • RoHS compliant, ensuring environmental responsibility
  • Optimized gate charge (Qg) characteristics

Benefits:

  • Significant improvement in overall energy efficiency
  • Reduced thermal stress and enhanced system lifespan
  • Simplified heat sink requirements
  • Enhanced dynamic performance in power conversion topologies
  • Compliance with environmental regulations

Additional Details:

The SSP7464N's remarkably low on-resistance minimizes power dissipation during conduction, crucial for maximizing efficiency in power electronics. The fast switching capabilities ensure minimal power losses during switching transitions, contributing to higher system performance. Typically available in a surface-mount package for ease of assembly. The high avalanche energy rating provides protection against voltage transients. For specific voltage, current, and thermal characteristics, refer to the device datasheet. SECOS highlights the SSP7464N's suitability for applications requiring top-tier efficiency and unwavering reliability.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess