EN
  • EN
  • DE

W171DIP-21

Part No W171DIP-21
Manufacturer Schneider Electric
Catalog Signal Relays, Up to 2 Amps
Description Relay; Reed; Power; DPST-NO; Cur-Rtg 0.5A; Ctrl-V 5DC; Vol-Rtg 60/100AC/DC; PCB Mnt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 10 mA
Coil Power 290 mW
Coil Resistance 500 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 500 mA
Current Rating 500 mA
Depth 7.37 mm
Height 7.62 mm
Insulation Resistance 1 GΩ
Lead Free Yes
Length 20.14 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 8
Number of Terminals 8
Operate Time 1 ms
Power Rating 50 mW
REACH SVHC Unknown
Relay Type Reed
Release Time 1 ms
RoHS Compliant
Switching Current 500 mA
Switching Voltage 100 V
Termination PC Pin
Throw Configuration DPST, SPST
Voltage Rating (DC) 100 V
Weight 1 g
Width 7.62 mm
Win Source Part Number 1005658-W171DIP-21
Categories Signal Relays,Up to 2 Amps
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W171DIP-21 CAD Model

Description

The Schneider Electric W171DIP-21 is a reed relay with a PC pin termination and a coil voltage of 5V DC.

  • Coil Voltage: 5V DC
  • Current Rating: 500mA
  • Contact Current Rating: 500mA
  • Mainly used for: Switching voltage
  • Switching Current: 500mA
  • Package: DIP
  • Mountable on: PCB Through-Hole
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • Categorized under: Signal Relays, Up to 2 Amps

You May Also Be Interested in

TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $3.4926
FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
Omron
G6A-274P-ST-US-DC12 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 12VDC 200mW 2A datasheet, inventory, & pricing.
Lowest to $4.6507
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
Zhejiang HKE Relay Co.,Ltd.
5V A set of conversions: 1C (Single-pole Double-throw Conversion) 3A DIP,15.6x10.6mm Signal Relays RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess