EN
  • EN
  • DE

782XBXM4L-240A

Part No 782XBXM4L-240A
Manufacturer Schneider Electric
Catalog Signal Relays, Up to 2 Amps
Description General Purpose Power Relay DPDT 240VAC 15A -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, CSA, UL
Coil Power 1.2 W
Coil Resistance 15.72 kΩ
Coil Voltage (AC) 240 V
Contact Current Rating 12 A
Contact Material Gold, Silver
Current Rating 15 A
Depth 27.9 mm
Height 35.5 mm
Lead Free Yes
Length 21 mm
Max Current Rating 10 A
Maximum Operating Temperature 55 °C
Max Voltage Rating (AC) 120 V
Max Voltage Rating (DC) 28 V
Min Operating Temperature -40 °C
Mount Plug-In, Socket
Number of Pins 8
Operate Time 25 ms
Power Consumption 900 mW
REACH SVHC Unknown
Relay Type General Purpose
RoHS Compliant
Switching Voltage 300 V
Termination Quick Connect
Throw Configuration DPDT
Voltage Rating (AC) 300 V
Weight 36 g
Win Source Part Number 1040808-782XBXM4L-240A
Categories Signal Relays,Up to 2 Amps
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 782XBXM4L-240A CAD Model

Description

The Schneider Electric 782XBXM4L-240A relay is a general-purpose signal relay with a quick connect termination.

  • Termination Type: Quick Connect
  • Current Rating: 15A
  • Contact Current Rating: 12A
  • Coil Resistance: 15.72kΩ
  • Coil Power: 1.2W
  • Switching Voltage: 300V
  • Throw Configuration: DPDT
  • Coil Voltage: 240V AC
  • Approvals: CE, CSA, UL
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 55°C
  • Minimum Operating Temperature: -40°C
  • Mounting Type: Plug-In, Socket Mount
  • Height: 35.5mm
  • Length: 21mm
  • Depth: 27.9mm
  • Pins: 8
  • Weight: 36g
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605
HongFa
5V 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $1.0187
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
Omron
G6SU-2F-TR DC4.5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 4.5DC 100mW T/ datasheet, inventory, & pricing.
Need more? Email Us
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0265 $78.0795
6+ $21.3552 $128.1312
9+ $20.6878 $186.1902
12+ $20.0205 $240.2460
15+ $19.3532 $290.2980
20+ $17.3511 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess