EN
  • EN
  • DE

STK396-110

Part No STK396-110
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345856-STK396-110
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK396-110 CAD Model

Description

The STK396-110 is a convergence correction circuit hybrid IC produced by SANYO Semiconductor (U.S.A) Corporation. This IC is designed specifically for CRT (Cathode Ray Tube) projectors and is used to correct convergence errors. By properly aligning the red, green, and blue beams, it ensures a clear and sharp image.

Applications

  • CRT Projectors: Primary application is in CRT projectors for convergence correction, improving overall image quality.
  • Rear Projection TVs: Can be found in rear projection TVs that use CRT technology to correct image alignment.
  • Projection Systems: Suitable for use in a variety of projection systems needing precise beam alignment for optimal performance.

Features

  • Convergence Correction: Corrects the convergence of the red, green, and blue beams in CRT projectors.
  • Hybrid IC Design: Combines multiple components into a single, compact package for efficient operation.
  • High Precision: Offers precise adjustments for accurate beam alignment, leading to sharper image output.
  • Reliable Performance: Manufactured by SANYO, ensuring stable and dependable operation.
  • Easy to Integrate: Designed for simple integration into existing CRT projector systems.

Benefits

  • Enhanced Image Quality: Reduces convergence errors, resulting in a sharper, clearer, and more detailed image in CRT projectors.
  • Improved Viewing Experience: Enhances the viewing experience with better image clarity and detail, reducing eye strain.
  • Cost-Effective: Provides a cost-effective solution for convergence correction, extending the lifespan of CRT projectors and TVs.
  • Simplified Maintenance: Offers a reliable and easy-to-integrate solution, simplifying the maintenance of projection systems.
  • Optimized Visuals: Ensures the projector operates at its optimal visual performance by correcting beam alignment.

Additional Details

The STK396-110 plays a crucial role in ensuring accurate convergence in CRT projectors. Misalignment of the red, green, and blue beams can lead to blurry or distorted images, significantly impacting the viewing experience. This IC corrects these misalignments by providing precise adjustments to the beam positions. Its hybrid IC design simplifies integration and enhances overall system reliability. When implementing this IC, it is important to consult the device's datasheet for specific electrical characteristics, operating conditions, and application guidelines to ensure proper installation and optimal performance. This ensures that the projection system can deliver the best possible image quality.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess