EN
  • EN
  • DE

NB3N108KMNG

Part No NB3N108KMNG
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 400MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Active
Type Fanout Buffer (Distribution), Data
Number of Circuits 1
Input HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Output HCSL, LVDS
Frequency - Max 400 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NB3N108
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646723-NB3N108KMNG
Ultra Librarian 3D Model Ultra Librarian NB3N108KMNG CAD Model

Description

The NB3N108KMNG is a clock buffer and driver integrated circuit (IC) designed for clock/timing applications.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Function: Clock Buffer and Driver
  • Application: Clock/Timing
  • Mounting Type: Surface Mount
  • Package: 32-VFQFN exposed pad
  • Design: Unique Series
  • Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
  • Product Status: Active
  • Application: Clock distribution and data applications
  • Maximum Frequency: 400 MHz
  • Circuits: One
  • Standard Package: 1 piece
  • Input Types: HCSL, LVCMOS, LVDS, LVPECL, and LVTTL
  • Outputs: HCSL and LVDS
  • Voltage Supply: 3V and 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5412 $60.3296
19+ $6.1877 $117.5663
29+ $5.9944 $173.8376
40+ $5.8010 $232.0400
52+ $5.6077 $291.6004
69+ $5.0275 $346.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess