EN
  • EN
  • DE

LB11822

Part No LB11822
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Motor Drivers, Controllers
Description Three-Phase Brushless Motor Driver for OA Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195064-LB11822
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11822 CAD Model

Description

The LB11822 is a single-chip bipolar IC designed by SANYO Semiconductor for use in 3-phase brushless DC motor applications. It provides electronic commutation, drive, and speed control functions, minimizing the need for external components. The IC is particularly suited for fan motors and other low-voltage, low-power BLDC motor applications.

Applications

  • Cooling Fans (CPU Coolers, Case Fans)
  • Small Brushless DC Motors
  • Hard Disk Drive (HDD) Spindle Motors
  • Optical Disc Drive (ODD) Spindle Motors
  • General Purpose Motor Control

Features

  • 3-Phase Full-Wave Drive: Provides efficient and smooth motor operation.
  • Built-in Hall Amplifier: Amplifies the signals from external Hall effect sensors for rotor position detection.
  • Speed Control Function: Allows for adjusting the motor speed using an external voltage or PWM signal.
  • FG Output: Provides a frequency generator (FG) output signal for speed monitoring and feedback control.
  • Lock Protection: Prevents motor damage in the event of rotor lock-up.
  • Thermal Shutdown: Protects the IC from overheating.
  • Low Voltage Operation: Designed for operation at low supply voltages.

Benefits

  • Simplified Motor Control: Reduces the number of external components required for 3-phase BLDC motor control.
  • Improved Efficiency: Full-wave drive and optimized circuitry provide high energy efficiency.
  • Precise Speed Control: Allows for accurate and stable motor speed regulation.
  • Enhanced Reliability: Built-in protection features prevent motor and IC damage.
  • Compact Design: Enables smaller and more compact motor control systems.

Additional Details

The LB11822 typically operates from a supply voltage of 3V to 18V. It integrates Hall amplifiers to read the signals from external Hall effect sensors which detect the rotor position. The IC then uses this information to control the 3-phase output stages, driving the motor windings in the correct sequence. The speed of the motor can be controlled by applying a DC voltage to the speed control input or using a PWM signal. The FG output provides a signal whose frequency is proportional to the motor speed, allowing for closed-loop speed control. The IC also includes a lock protection function, which stops the motor if the rotor becomes locked, preventing damage to the motor and the drive circuitry. The thermal shutdown function protects the IC from damage due to excessive heat.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2278 $64.9112
9+ $13.3148 $119.8332
14+ $12.8990 $180.5860
19+ $12.4832 $237.1808
24+ $12.0663 $289.5912
33+ $10.8189 $357.0237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess