The LA4461 is a monolithic integrated circuit designed by SANYO Semiconductor as an audio power amplifier. It is specifically crafted for use in applications that require a moderate amount of audio output power with good fidelity, making it suitable for various consumer electronics.
Applications:
- Radio Receivers
- Tape Recorders/Players
- Low-End Audio Amplifiers
- Small Speaker Systems
- Automotive Audio Systems (e.g., car radios)
Features:
- High Output Power: Capable of delivering several watts of audio power into a suitable load.
- Low Distortion: Designed for low total harmonic distortion (THD) to ensure clear audio reproduction.
- Built-in Overvoltage Protection: Protects the IC from damage due to excessive supply voltage.
- Thermal Shutdown Protection: Prevents overheating and potential damage to the amplifier.
- Muting Function: Allows for silencing the audio output when necessary.
- Single Power Supply Operation: Simplifies power supply requirements and reduces external components.
Benefits:
- Reliable Performance: Integrated protection features ensure robust operation under various conditions.
- Improved Audio Quality: Low distortion characteristics provide enhanced sound clarity.
- Simplified System Design: Single power supply operation and integrated functions reduce complexity.
- Cost-Effective Solution: Provides a balance of performance and affordability for audio amplification.
- Easy to Implement: Requires minimal external components, streamlining the design process.
Additional Details:
The LA4461 is typically used with a single power supply, and its output power capability is dependent on the supply voltage and load impedance. The device includes internal bias circuitry, which simplifies the external component requirements and reduces the overall cost of the audio amplifier system. Key specifications include power supply voltage range, output power capability, total harmonic distortion (THD), and input impedance. It is available in a multiwatt package, which provides efficient heat dissipation.
To achieve optimal performance, careful attention should be paid to the selection of external components, such as decoupling capacitors and load resistors. Proper printed circuit board layout is also important to minimize noise and distortion. The device's datasheet provides detailed information on recommended operating conditions and application circuits.