EN
  • EN
  • DE

FSS275-TL-E

Part No FSS275-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET N-CH 60V 6A 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 6A (Ta)
Rds On (Max) @ Id, Vgs 43 mOhm @ 3A, 10V
Gate Charge (Qg) @ Vgs 21nC @ 10V
Input Capacitance (Ciss) @ Vds 1100pF @ 20V
Power - Max 1.9W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package 8-SOP
Win Source Part Number 001296-FSS275-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSS275-TL-E CAD Model

Description

The FSS275-TL-E is a medium popularity electronic component manufactured by SANYO Semiconductor (U.S.A) Corporation. It is a MOSFET N-Channel, Metal Oxide type of transistor with a logic level gate and a 4V drive feature.

  • Type: MOSFET N-Channel, Metal Oxide
  • Gate: Logic Level, 4V Drive
  • Drain to Source Voltage (Vdss): 60V
  • Continuous Drain (Id) @ 25°C: 6A (Ta)
  • Rds On (Max) @ Id, Vgs: 43 mOhm @ 3A, 10V
  • Vgs(th) (Max) @ Id: -
  • Gate Charge (Qg) @ Vgs: 21nC @ 10V
  • Input Capacitance (Ciss) @ Vds: 1100pF @ 20V
  • Power-Max: 1.9W

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess