EN
  • EN
  • DE

CV0G330MAAANG

Part No CV0G330MAAANG
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 244981-CV0G330MAAANG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CV0G330MAAANG CAD Model

Description

CV0G330MAAANG Capacitor

The CV0G330MAAANG provides an increased capacitance for applications requiring more charge storage. Its high reliability makes it a preferred choice for sophisticated electronic projects.

  • Features and Benefits:
  • Increased capacitance for better charge storage
  • Excellent temperature stability
  • Compact form factor for use in constrained spaces
  • Application/Project Use Cases:
  • Power conversion units
  • High-voltage coupling and bypass applications
  • Embedded computing systems
  • Additional Details:
  • Voltage Rating: 100V
  • Capacitance: 330pF
  • Tolerance: ±5%

You May Also Be Interested in

Intersil
Need more? Email Us
KEC
Need more? Email Us
JST Sales America Inc.
Lowest to $2.3123
EPCOS (TDK)
Need more? Email Us
Ricoh
Need more? Email Us
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Lowest to $5.4135
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
Lowest to $1.1642
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess