EN
  • EN
  • DE

CPH3340-TL-E

Part No CPH3340-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET P-CH 20V 5A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type MOSFET P-Channel, Metal Oxide
FET Feature Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 5A (Ta)
Rds On (Max) @ Id, Vgs 45 mOhm @ 2.5A, 4V
Gate Charge (Qg) @ Vgs 16nC @ 4V
Input Capacitance (Ciss) @ Vds 1875pF @ 10V
Power - Max 1.2W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package SC-96
Manufacturer Device Package 3-CPH
Win Source Part Number 120128-CPH3340-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3340-TL-E CAD Model

Description

CPH3340-TL-E: Versatile NPN Transistor

The CPH3340-TL-E is an NPN transistor appreciated for its versatility and dependability across a wide spectrum of electronic applications. It provides an optimal balance between power handling and efficiency, securing its place in various innovative designs.

Features and Benefits

  • Versatile Use: Adaptable to numerous electronic configurations.
  • High Power Handling: Suitable for circuits requiring substantial power throughput.
  • Reliable Performance: Consistently delivers under diverse conditions.
  • Cost-Effective: Provides excellent value for its range of features.

Applications

  • Amplifiers
  • Signal Amplification
  • Switching Applications
  • Analog Circuits

The CPH3340-TL-E is ideal for engineers needing a reliable transistor for both standard and complex tasks.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess