EN
  • EN
  • DE

2SC3042M

Part No 2SC3042M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016688-2SC3042M
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3042M CAD Model

Description

The 2SC3042M is an NPN silicon epitaxial planar transistor manufactured by SANYO. It's designed for low-noise amplifier applications in VHF and UHF bands.

Applications:

  • VHF/UHF Amplifiers: Specifically designed for amplifying signals in VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
  • Low-Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals while minimizing added noise.
  • RF Communication Systems: Found in radio frequency communication equipment such as transceivers and signal boosters.
  • Television Tuners: Employed in TV tuners to amplify the incoming TV signals.

Features:

  • Low Noise Figure: Extremely low noise figure ensures minimal degradation of signal quality.
  • High Gain: Offers substantial signal amplification for improved receiver sensitivity.
  • High Transition Frequency (fT): Enables efficient operation in the VHF and UHF bands.
  • Small Package: Compact package allows for easy integration into space-constrained applications.

Benefits:

  • Improved Signal Reception: The low noise figure and high gain translate to enhanced signal reception quality.
  • Enhanced Communication Range: By amplifying weak signals, the transistor contributes to a greater communication range.
  • Increased System Sensitivity: Higher sensitivity enables the detection of weaker signals, leading to better overall system performance.
  • Compact Design: Small form factor allows for miniaturization of electronic devices.

Technical Specifications:

The 2SC3042M features a collector-emitter voltage (VCEO) of 12V, a collector current (IC) of 30mA, and a transition frequency (fT) of 6.5 GHz. Its noise figure is typically 1.2 dB at 1 GHz. It comes in a small SOT-23 package.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess