EN
  • EN
  • DE

SZ-10N24 VL

Part No SZ-10N24 VL
Manufacturer Sanken
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 195181-SZ-10N24 VL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SZ-10N24 VL CAD Model

Description

The SZ-10N24 VL is a Power MOSFET manufactured by Sanken Electric. It is designed for use in various power switching applications, offering a combination of low on-resistance, fast switching speed, and robust performance.

Applications:

  • AC-DC Power Supplies
  • DC-DC Converters
  • Motor Drivers
  • Lighting Ballasts
  • Inverters

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling higher frequency operation.
  • Avalanche Ruggedness: Provides robustness against voltage transients.
  • Integrated Gate Resistor: Simplifies gate drive circuitry.
  • TO-220 Package: Offers good thermal performance.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching contribute to high efficiency in power conversion applications.
  • Reliable Operation: Avalanche ruggedness ensures reliable performance under transient conditions.
  • Simplified Design: Integrated gate resistor reduces external component count.
  • Improved Thermal Performance: The TO-220 package allows for effective heat dissipation.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The SZ-10N24 VL's key specifications include its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). It is crucial to refer to the Sanken datasheet for precise electrical characteristics, thermal parameters, and application guidelines. The datasheet typically includes information on safe operating area (SOA), gate charge, and switching times. Proper heatsinking is essential for maintaining the MOSFET within its safe operating temperature range. Care should be taken to avoid exceeding the maximum voltage and current ratings. Gate drive circuitry should be optimized to minimize switching losses and prevent ringing. The datasheet may provide example circuits and recommendations for gate drive design. Proper PCB layout is also important to minimize parasitic inductances and ensure stable operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess