EN
  • EN
  • DE

STRD6008Y

Part No STRD6008Y
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348005-STRD6008Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRD6008Y CAD Model

Description

The STRD6008Y is a quasi-resonant flyback converter IC manufactured by Sanken Electric. This power IC is designed for use in various switched-mode power supply (SMPS) applications, providing efficient and reliable power conversion.

Applications

  • LCD TVs: Used in the power supply units to provide regulated DC voltages to various components.
  • LED Lighting: Employed in LED drivers for street lighting, commercial lighting, and residential lighting.
  • Adapters and Chargers: Utilized in AC-DC adapters for laptops, mobile phones, and other electronic devices.
  • Consumer Electronics: Found in power supplies for DVD players, set-top boxes, and audio equipment.
  • Industrial Power Supplies: Used in various industrial equipment requiring stable and efficient power.

Features

  • Quasi-Resonant Operation: Reduces switching losses and EMI noise, improving efficiency.
  • Built-in Startup Circuit: Simplifies design and reduces external component count.
  • Brown-In/Brown-Out Protection: Protects the IC from abnormal input voltage conditions.
  • Overcurrent Protection (OCP): Prevents damage from excessive current flow.
  • Overvoltage Protection (OVP): Shuts down the IC in case of output overvoltage.
  • Thermal Shutdown (TSD): Protects the IC from overheating.
  • Automatic Restart Function: Automatically recovers from fault conditions.

Benefits

  • High Efficiency: The quasi-resonant operation ensures minimal power loss, leading to energy savings.
  • Reliable Operation: Comprehensive protection features ensure stable and safe operation under various conditions.
  • Simplified Design: Integrated functions reduce the need for external components, simplifying the design process.
  • Compact Size: Allows for smaller and more compact power supply designs.
  • Reduced EMI Noise: The quasi-resonant operation minimizes electromagnetic interference, reducing the need for external filtering.

Additional Details

The STRD6008Y operates with a high level of integration, incorporating the necessary control and protection circuitry within a single package. It is typically available in a through-hole package. The IC is designed to provide stable and regulated output voltages, making it suitable for a wide range of applications requiring efficient and reliable power conversion. Its robust protection features ensure long-term reliability and prevent damage to the IC and the connected load.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess