EN
  • EN
  • DE

STA405A

Part No STA405A
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015023-STA405A
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA405A CAD Model

Description

The STA405A is a monolithic integrated circuit designed for use as a stepper motor driver. Manufactured by Sanken Electric, it is primarily designed to drive two-phase bipolar stepper motors. This IC integrates the necessary control and drive circuitry to simplify the design of stepper motor control systems.

Applications:

  • Printers: Used in printers for precise paper and print head movement.
  • Scanners: Employed in scanners for accurate scanning head positioning.
  • Office Automation Equipment: Utilized in various office automation devices such as fax machines and copiers.
  • Robotics: Found in small robotic systems for precise motor control.
  • Industrial Control Systems: Applied in industrial equipment where accurate positioning is required.

Features:

  • Built-in Logic Control: Integrates the logic control circuitry required for stepper motor operation.
  • Two-Phase Bipolar Drive: Specifically designed to drive two-phase bipolar stepper motors.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Wide Operating Voltage Range: Operates over a range of voltages, accommodating various system requirements.

Benefits:

  • Simplified Design: Integrates many components needed for stepper motor control into a single IC, simplifying circuit design.
  • Enhanced Reliability: Built-in protection features such as overcurrent and thermal shutdown enhance the reliability of the system.
  • Precise Motor Control: Provides precise control of stepper motor movement, ensuring accurate positioning.
  • Reduced Component Count: Integration reduces the number of external components required, saving space and cost.
  • Improved System Performance: Efficient motor driving capabilities contribute to improved system performance.

The STA405A is typically packaged in a multi-lead package. It requires a heat sink for thermal management when operating at higher power levels. With its integrated features and protection mechanisms, the STA405A offers a reliable and efficient solution for driving two-phase bipolar stepper motors in a variety of applications requiring precise motion control.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess