EN
  • EN
  • DE

SSC9512S

Part No SSC9512S
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description Controller IC for Current Resonant Type Switching Power Supply with Half-Bridge Resonance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 340784-SSC9512S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSC9512S CAD Model

Description

The SSC9512S is a resonant PWM controller IC from Sanken Electric, designed for high-efficiency and low-noise power supply applications. As a variant of the SSC9512 family, it's tailored for resonant converter topologies, offering enhancements in efficiency, EMI reduction, and integrated protection features. The 'S' likely denotes a specific package or feature set difference compared to the base SSC9512.

Applications:

  • Power supplies for LCD and LED televisions
  • Adapters and chargers for consumer electronics
  • Industrial power supplies
  • Server power supplies
  • LED lighting power supplies

Features:

  • Resonant Mode Control: Enables high efficiency and reduced EMI noise by switching at zero voltage or zero current.
  • Frequency Modulation Control: Regulates output voltage by adjusting the switching frequency.
  • Soft-Start Function: Reduces stress on components during startup.
  • Overcurrent Protection (OCP): Protects against excessive current.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges.
  • Undervoltage Lockout (UVLO): Ensures stable operation by disabling the IC when the input voltage is too low.
  • Overload Protection (OLP): Protects the power supply from overload conditions.
  • Thermal Shutdown (TSD): Safeguards the IC from overheating.

Benefits:

  • High Efficiency: Resonant operation minimizes switching losses, resulting in greater efficiency.
  • Low EMI Noise: Zero voltage or zero current switching reduces electromagnetic interference.
  • Robust Protection: Integrated protection features enhance reliability and safety.
  • Simplified Design: Integrates many control functions, simplifying the design process and reducing external component count.
  • Cost-Effective: Delivers a balance of performance, features, and cost.

Additional Details:

The SSC9512S, like other members of the SSC9512 family, operates using a resonant control scheme, often employed in LLC resonant converters. This allows the MOSFETs to switch at either zero voltage (ZVS) or zero current (ZCS), minimizing switching losses and reducing EMI emissions. Frequency modulation is used to regulate the output voltage by varying the switching frequency based on the load requirements. Integrated protection features provide comprehensive protection against various fault conditions.

Implementing a complete resonant converter with the SSC9512S requires external components, including a resonant inductor, resonant capacitor, transformer, and MOSFETs. The specific component values depend on the desired output voltage, current, and operating frequency. Designers should refer to the manufacturer's datasheet for detailed design guidelines and component selection recommendations. The 'S' designation may indicate variations in package, pinout, or specific performance characteristics compared to the standard SSC9512; therefore, consulting the specific datasheet is critical.

Technical Specifications (Typical):

  • Operating Voltage Range: 8.9V to 25V
  • Operating Frequency: Varies depending on application and external components
  • Operating Temperature: -20°C to +115°C
  • Package: SOP-18 or DIP-18 (Consult datasheet for specific package)

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2613 $63.0650
115+ $1.0349 $119.0135
175+ $1.0025 $175.4375
240+ $0.9702 $232.8480
310+ $0.9379 $290.7490
415+ $0.8408 $348.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess