EN
  • EN
  • DE

SQT7011K

Part No SQT7011K
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 339876-SQT7011K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQT7011K CAD Model

Description

The SQT7011K is a power MOSFET manufactured by Sanken. It's designed for high-efficiency switching applications. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are semiconductor devices widely used for switching and amplification of electronic signals. The SQT7011K is typically used in applications requiring fast switching speeds and low on-state resistance.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor drivers
  • LED lighting
  • Uninterruptible power supplies (UPS)

Features

  • Low on-state resistance (RDS(on)): Minimizes power loss during conduction.
  • High avalanche energy: Provides robustness against voltage spikes.
  • Fast switching speed: Enables high-frequency operation.
  • Logic level drive: Allows direct driving from microcontrollers.
  • RoHS compliant: Environmentally friendly.

Benefits

  • High efficiency: Reduces heat generation and energy consumption.
  • Improved system performance: Enables faster switching speeds and higher operating frequencies.
  • Increased reliability: Provides protection against voltage transients.
  • Simplified circuit design: Allows direct interfacing with logic circuits.
  • Environmentally friendly: Complies with RoHS regulations.

Technical Specifications (Typical)

  • Drain-Source Voltage (VDS): 60V (example, verify with datasheet)
  • Gate-Source Voltage (VGS): ±20V (example, verify with datasheet)
  • Continuous Drain Current (ID): 7A (example, verify with datasheet)
  • On-State Resistance (RDS(on)): 15 mOhms (example, verify with datasheet - this is a very important spec)
  • Total Gate Charge (Qg): 10 nC (example, verify with datasheet)
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-252 (DPAK) Surface Mount

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,315 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess