EN
  • EN
  • DE

SMA7023M

Part No SMA7023M
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 327456-SMA7023M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMA7023M CAD Model

Description

The SMA7023M is a hybrid IC designed for use in power supply applications, specifically targeting motor control and inverter systems. Manufactured by Sanken, this IC integrates multiple functions to simplify circuit design and improve efficiency. It is often used in applications where space is limited and reliable performance is critical.

Applications:

  • Air Conditioner Fan Motor Control: Controlling the speed and operation of fan motors in air conditioning units.
  • Washing Machine Motor Control: Driving the motors in washing machines for various wash cycles.
  • Refrigerator Compressor Control: Controlling the compressor motor in refrigerators for efficient cooling.
  • General-Purpose Inverter Applications: Used in inverters for converting DC to AC power in various applications.

Features:

  • Integrated Control Circuitry: Includes built-in control functions, reducing the need for external components.
  • Overcurrent Protection: Protects the IC and motor from damage due to excessive current draw.
  • Thermal Shutdown Function: Prevents overheating by shutting down operation when temperature exceeds a safe threshold.
  • Compact Package: Space-saving design suitable for applications with limited board space.
  • High Voltage Capability: Designed to handle high voltage levels commonly found in power supply applications.

Benefits:

  • Simplified Circuit Design: Reduces the number of external components required, leading to smaller and more cost-effective designs.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage under fault conditions.
  • Precise Motor Control: Provides accurate and stable motor control for consistent performance.
  • Improved Efficiency: Optimizes motor operation for reduced power consumption and heat generation.

Additional Details:

The SMA7023M typically operates with a DC supply voltage. The device incorporates internal diodes for reverse voltage protection. It is designed to be mounted on a heatsink for effective heat dissipation, especially when operating at higher power levels. The control inputs are usually compatible with standard logic levels, allowing easy interface with microcontrollers or other control circuitry. It is important to consult the Sanken datasheet for detailed electrical characteristics and application guidelines. Considerations for PCB layout and component selection should be made to optimize performance and minimize EMI.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess