EN
  • EN
  • DE

SLA7081MR

Part No SLA7081MR
Manufacturer Sanken
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837903-SLA7081MR
Ultra Librarian 3D Model Ultra Librarian SLA7081MR CAD Model

Description

The SLA7081MR is a unipolar stepper motor driver IC manufactured by Sanken. It's designed to provide precise and efficient control of stepper motors in a variety of applications. This IC integrates MOSFETs in the output stage, contributing to reduced power dissipation and increased efficiency compared to traditional bipolar drivers.

Applications:

  • Office automation equipment: Printers, scanners, and copiers.
  • Industrial automation: Robotics, CNC machines, and automated assembly lines.
  • Consumer electronics: Camera lens control, projector focusing systems.
  • Medical equipment: Infusion pumps, diagnostic equipment.
  • Gaming machines: Slot machines, arcade games.

Features:

  • Unipolar stepper motor driver: Designed for driving unipolar stepper motors.
  • Built-in MOSFETs: Integrated MOSFETs in the output stage for efficient power switching.
  • High output current: Capable of delivering significant current to drive stepper motors.
  • Microstepping capability: Supports microstepping for smoother motor operation and higher resolution.
  • Overcurrent protection: Protects the IC and motor from damage due to overcurrent conditions.
  • Thermal shutdown: Prevents overheating by shutting down the IC when temperature exceeds safe limits.
  • Built-in logic circuitry: Includes logic gates for simple control interface.

Benefits:

  • Precise motor control: Enables accurate positioning and speed control of stepper motors.
  • Efficient power utilization: Integrated MOSFETs minimize power dissipation, reducing heat and energy consumption.
  • Reduced component count: Integration of driver and MOSFETs simplifies circuit design and reduces board space.
  • Enhanced reliability: Overcurrent and thermal shutdown protection features improve system reliability.
  • Smooth motor operation: Microstepping capability reduces motor vibration and noise.

Additional Details:

The SLA7081MR typically operates with a supply voltage range suitable for stepper motor applications. It offers various control inputs to adjust step mode, direction, and enable/disable functions. The specific current and voltage ratings should be verified from the manufacturer's datasheet for precise application requirements.

Proper heat sinking is essential when using this IC, particularly at higher current levels, to ensure that the device operates within its safe temperature range. Consult the Sanken datasheet for recommended heat sinking techniques and thermal considerations.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess