EN
  • EN
  • DE

MBRF10200CTL

Part No MBRF10200CTL
Manufacturer Sangdest Microelectronic (Nanjing) Co., Ltd
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sangdest Microelectronic (Nanjing) Co., Ltd
Win Source Part Number 1216363-MBRF10200CTL
Manufacturer Homepage www.smc-diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF10200CTL CAD Model

Description

The MBRF10200CTL is a Schottky Barrier Rectifier designed for high-frequency switching power supplies and other applications requiring efficient rectification. Manufactured by Sangdest Microelectronic (Nanjing) Co., Ltd (SMC Diode Solutions), this rectifier offers low forward voltage drop and fast switching speeds, making it ideal for improving efficiency in power circuits.

Applications

  • Switching Power Supplies
  • Freewheeling diodes
  • Polarity Protection
  • DC-DC Converters
  • High-Frequency Inverters

Features

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Guard ring for overvoltage protection
  • High Reliability

Benefits

  • Improved efficiency due to low forward voltage drop, reducing power loss and heat generation.
  • Robust performance under surge conditions, enhancing system reliability.
  • Well-suited for high-frequency applications, ensuring optimal performance in modern power electronics.
  • Enhanced overvoltage protection for increased safety and durability.
  • Long-term reliability due to robust design and manufacturing.

Specifications

The MBRF10200CTL has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 10A. The forward voltage drop (VF) is typically around 0.85V at the rated current. It features a surge current capability of around 150A. The device is typically packaged in a TO-220 package. The operating junction temperature range is typically from -65°C to +175°C. The low reverse leakage current contributes to higher efficiency and reduced power consumption.

You May Also Be Interested in

Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess