EN
  • EN
  • DE

SDINADF4-64G

Part No SDINADF4-64G
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837017-SDINADF4-64G
Ultra Librarian 3D Model Ultra Librarian SDINADF4-64G CAD Model

Description

The SanDisk SDINADF4-64G is an embedded flash memory device that functions as an eMMC (embedded MultiMediaCard) NAND flash memory. It's designed to provide reliable storage in a compact form factor, making it well-suited for various applications where space and performance are critical.

Applications:

  • Smartphones: Serves as the primary storage for the operating system, applications, and user-generated content.
  • Tablets: Stores the operating system, applications, and user data such as documents, photos, and videos.
  • Wearable Devices: Used in smartwatches and fitness trackers to store firmware, applications, and sensor data.
  • Digital Cameras: Provides storage for captured images and videos.
  • Embedded Systems: Integrated into a variety of embedded systems requiring non-volatile storage.

Features:

  • eMMC Standard: Complies with the eMMC standard, ensuring compatibility with a wide range of host systems.
  • NAND Flash Memory: Employs NAND flash memory technology, offering high storage density and non-volatile data retention.
  • 64GB Capacity: Provides a storage capacity of 64 gigabytes, suitable for storing large amounts of data and applications.
  • High-Speed Data Transfer: Supports high-speed data transfer rates, enabling fast boot times and application loading.
  • Managed NAND: Features an integrated controller that manages flash memory operations, including error correction, wear leveling, and bad block management.
  • Compact Form Factor: Designed in a small form factor, enabling integration into space-constrained devices.
  • Low Power Consumption: Optimized for low power consumption to extend battery life in portable devices.

Benefits:

  • Large Storage Capacity: Offers ample storage space for applications, user data, and multimedia content.
  • Fast Performance: Enables quick boot times and efficient application performance.
  • Reliable Data Storage: Ensures reliable data storage with built-in error correction and wear leveling.
  • Simplified Integration: Managed NAND simplifies integration into host systems.
  • Compact Design: Allows for use in devices where space is limited.
  • Extended Battery Life: Contributes to longer battery life in portable applications through low power consumption.

Technical Specifications:

While exact specifications can vary, eMMC typically operates with a voltage range of 2.7V to 3.6V and functions within a temperature range of -25°C to +85°C. The interface speed often supports HS400. Refer to the product datasheet for precise technical specifications. The SanDisk SDINADF4-64G provides a balance of speed, capacity, and power efficiency, making it suitable for various applications.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2835 $69.8505
6+ $19.1045 $114.6270
9+ $18.5074 $166.5666
12+ $17.9104 $214.9248
15+ $17.3134 $259.7010
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess