EN
  • EN
  • DE

SSM-107-L-SV-LC

Part No SSM-107-L-SV-LC
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSM
Package Tube
Connector Type Receptacle, Pass Through
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 7
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting SMD (SMT)
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.290" (7.37mm)
Temperature Range - Operating -55°C ~ 125°C
Contact Finish - Post Tin
Features Board Lock
Current Rating (Amps) 5.2A per Contact
Voltage Rating 405VAC, 572VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSM-107
Standard Package 32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1291798-SSM-107-L-SV-LC
Ultra Librarian 3D Model Ultra Librarian SSM-107-L-SV-LC CAD Model

Description

The SSM-107-L-SV-LC is a surface mount socket strip manufactured by Samtec Inc. It's designed for board-to-board connections, offering a reliable and space-saving solution with a low profile. The connector is suitable for applications where vertical space is limited and a secure connection is required.

Applications

  • Compact electronic devices
  • Portable and handheld devices
  • Medical equipment
  • Industrial automation
  • Testing and measurement
  • Embedded systems

Features

  • Single-row configuration
  • 7 contacts
  • 2.54 mm pitch
  • Surface mount termination
  • Low profile design
  • Gold-plated contacts
  • High-temperature thermoplastic insulator
  • Lead Coplanarity (LC) option for improved solderability

Benefits

  • Saves board space due to its low profile and compact design.
  • Provides reliable signal transmission.
  • Facilitates easy surface mount assembly.
  • Ensures long-term performance with corrosion-resistant gold-plated contacts.
  • Offers high-temperature performance.
  • The Lead Coplanarity (LC) option ensures consistent solder joints and improved manufacturing yield.

Additional Details

The SSM-107-L-SV-LC socket strip is designed with surface mount termination for easy and efficient automated assembly. The gold-plated contacts ensure a secure and corrosion-resistant connection, crucial for maintaining signal integrity over time. The 2.54 mm pitch is a standard spacing, allowing for compatibility with various mating connectors and boards. The low-profile design makes it especially useful in applications where vertical space is at a premium. The high-temperature thermoplastic insulator provides excellent electrical and mechanical properties, including resistance to high temperatures and chemicals. The LC (Lead Coplanarity) option guarantees that all leads are within a specified coplanarity tolerance, improving solder joint reliability and reducing manufacturing defects. This connector is often paired with Samtec's terminal strips (TMM series) for board-to-board connectivity.

The SSM-107-L-SV-LC is RoHS compliant, meeting environmental standards for lead-free manufacturing. The specific current and voltage ratings will depend on the application and board layout; refer to the manufacturer's datasheet for precise electrical specifications. The robust construction and quality materials ensure overall durability and reliability.

You May Also Be Interested in

Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess