EN
  • EN
  • DE

SPM-05-S-B-RA-PF

Part No SPM-05-S-B-RA-PF
Manufacturer Samtec Inc.
Catalog USB, DVI, HDMI Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr Samtec Inc.
Series SPM
Connector Type USB - mini B
Number of Contacts 5
Gender Receptacle
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Flange, Horizontal
Termination Solder
Features Board Lock, Circular Threaded Coupling
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -55°C ~ 125°C
Number of Ports 1
Current Rating (Amps) 1.9A per Contact
Voltage - Rated 190V
Mating Cycles 1000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Phosphor Bronze
Insulation Color Black
Base Product Number SPM-05
Other Names SAM9977
Standard Package 35
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285028-SPM-05-S-B-RA-PF
Ultra Librarian 3D Model Ultra Librarian SPM-05-S-B-RA-PF CAD Model

Description

The SPM-05-S-B-RA-PF is a connector manufactured by Samtec Inc. It is part of the SPM series, known for its rugged design and high-performance capabilities. These connectors are designed for board-to-board connections in various electronic applications.

Applications:

  • Industrial Automation: Used for connecting circuit boards in industrial control systems and automation equipment.
  • Telecommunications: Employed in networking devices, routers, and switches for reliable signal transmission.
  • Medical Equipment: Integrated into medical devices such as diagnostic imaging systems and patient monitoring equipment.
  • Aerospace and Defense: Utilized in avionics systems, radar equipment, and other defense-related applications.
  • Automotive Electronics: Used in automotive control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).

Features:

  • High Density: Provides a high number of contacts in a compact footprint, maximizing board space utilization.
  • Rugged Design: Designed to withstand harsh environmental conditions, including vibration, shock, and temperature extremes.
  • Right-Angle Configuration: Right-angle orientation allows for flexible board layout and connection options.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Polarization: Prevents mis-mating and ensures correct alignment during assembly.

Benefits:

  • Reliable Connection: Provides a secure and dependable connection between circuit boards.
  • Space Saving: Compact design allows for high-density packaging and efficient use of board space.
  • Easy Assembly: SMT package simplifies automated assembly processes.
  • Durable Performance: Withstands harsh environmental conditions, ensuring long-term reliability.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The SPM-05-S-B-RA-PF connector features a durable housing and high-quality contacts for optimal performance. Key specifications include the number of contacts, pitch, current rating, and voltage rating. The connector is designed to meet industry standards and provide reliable performance in demanding applications.

You May Also Be Interested in

Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105
Amphenol
CONN COVER FOR FIREWIRE RCPT
Need more? Email Us
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 24 Position Surface Mount
Lowest to $0.5279
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077
Molex, LLC
105444-0011 Molex USB Connectors Type C plug connec Au 30u 22pin datasheet, inventory, & pricing.
Lowest to $1.3098
JST Sales America Inc.
UBB-4R-D14T-4D(LF)(SN) JST Commercial USB Connectors UB TYPE B SOCKET datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
67643-2910 Molex USB Connectors USB REC 4P RA SHLD TYPE A AUFL datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
48037-2200 Molex USB Connectors USB A PLUG SMT STR S SHELL LEG 3.8mm L/F datasheet, inventory, & pricing.
Lowest to $1.6128
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3708 $59.0788
27+ $4.4068 $118.9836
41+ $4.2691 $175.0331
56+ $4.1314 $231.3584
73+ $3.9937 $291.5401
97+ $3.5805 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess