EN
  • EN
  • DE

SFSD-40-28-G-03.75-DS-NDX

Part No SFSD-40-28-G-03.75-DS-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 80
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.313' (95.25mm, 3.75")
Features Flange, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-40
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309337-SFSD-40-28-G-03.75-DS-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-40-28-G-03.75-DS-NDX CAD Model

Description

The SFSD-40-28-G-03.75-DS-NDX is a Samtec SFSD series, high-density socket strip. It features a 0.050" (1.27 mm) pitch and a double-row configuration with 40 positions (2x20). The 'G' indicates gold plating on the contacts for optimal conductivity and corrosion resistance. The '03.75' specifies the stack height in inches, measured from the board surface to the top of the connector. The 'DS' indicates a double shrouded design for enhanced pin protection and alignment. The 'NDX' usually signifies a specific design feature or a customer-specific modification, often relating to packaging or manufacturing processes.

Applications

  • High-density board-to-board connections in electronic devices.
  • Data and signal transmission in compact systems.
  • Medical devices requiring reliable connections.
  • Industrial control systems where space is limited.
  • Telecommunications equipment for signal routing.

Features

  • 0.050" (1.27 mm) pitch allows for high-density interconnects.
  • 40 total positions in a double-row configuration (2x20).
  • Gold-plated contacts for superior electrical performance and durability.
  • Double shrouded design for increased contact protection and secure mating.
  • Through-hole termination for robust mechanical connection to the PCB.

Benefits

  • Enables compact and space-saving designs in electronic assemblies.
  • Provides reliable signal transmission with gold-plated contacts.
  • Minimizes the risk of contact damage during handling and assembly due to the shrouded design.
  • Ensures long-term performance and reliability in harsh environments.
  • Offers secure and stable connection to the PCB with through-hole mounting.

Additional Details

The SFSD series is known for its robust construction and high-performance capabilities. The gold plating ensures low contact resistance and excellent resistance to corrosion, making it suitable for demanding applications. The double shroud provides enhanced protection and facilitates accurate alignment during the mating process. The 'NDX' designator likely specifies a unique customer requirement or internal Samtec specification, often related to packaging or special testing. Mating connectors would typically be a terminal strip from the same series or a compatible series with the same pitch and number of positions.

You May Also Be Interested in

3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess