EN
  • EN
  • DE

SFSD-20-28-G-07.00-DL-NDS

Part No SFSD-20-28-G-07.00-DL-NDS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 40
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.583' (177.80mm, 7.00")
Features Friction Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-20
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309955-SFSD-20-28-G-07.00-DL-NDS
Ultra Librarian 3D Model Ultra Librarian SFSD-20-28-G-07.00-DL-NDS CAD Model

Description

The SFSD-20-28-G-07.00-DL-NDS is a double-row female socket strip from Samtec Inc., designed for robust and reliable board-to-board connections. Part of the SFSD series, this connector offers high density and dependable performance across various electronic applications.

Applications

  • Networking Equipment: Used in routers, switches, and servers for high-speed data transmission.
  • Industrial Automation: Employed in control systems, PLCs, and motor drives requiring reliable interconnects.
  • Medical Devices: Providing secure connections in patient monitoring systems and diagnostic equipment.
  • Aerospace Systems: Utilized in avionics, satellite communication, and control systems.
  • Test and Measurement: Ensuring accuracy in oscilloscopes, signal generators, and logic analyzers.

Features

  • Double-row configuration: Maximizes contact density, enabling more connections within a smaller space.
  • 20 contacts per row: Provides a substantial number of signal lines for complex interconnections.
  • 28 insulator: Specifies the insulator material, often a high-temperature thermoplastic suitable for reflow soldering processes.
  • Gold plating: Enhances conductivity and corrosion resistance, ensuring optimal signal integrity.
  • 07.00-inch cable length: Offers a specific length to accommodate various board spacing requirements.
  • DL (Dual Latch): Features a dual latching mechanism to secure mating and prevent accidental disconnections.
  • NDS (No Discrete Strain relief): Indicates that the connector does not have a discrete strain relief feature.

Benefits

  • High reliability: Gold-plated contacts and robust construction ensure dependable connections, reducing potential downtime.
  • Improved signal integrity: The gold plating minimizes signal loss and maintains signal quality in high-speed data transmission.
  • Secure mating: The dual latching mechanism prevents accidental disconnections, ensuring continuous and stable operation.
  • Space-saving design: The double-row configuration optimizes contact density in a compact form factor.
  • Versatile connectivity: The 7-inch cable length provides flexibility for connecting boards at different distances.
  • Durable and robust: Resistant to vibration, shock, and temperature variations, making it suitable for harsh operating environments.

Technical Specifications: The connector features a 0.050" (1.27 mm) pitch, ensuring compatibility with standard board layouts. It typically has a current rating of 1A per contact. The operating temperature range is generally between -55°C to +125°C, making it suitable for a wide range of industrial and commercial applications. The insulation resistance is high, usually exceeding 1000 MΩ. The mating force is designed to provide a secure connection while allowing for easy insertion and extraction.

You May Also Be Interested in

3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess