EN
  • EN
  • DE

SFSD-13-28-G-11.00-D-NDX

Part No SFSD-13-28-G-11.00-D-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 26
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.917' (279.40mm, 11.00")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-13
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310457-SFSD-13-28-G-11.00-D-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-13-28-G-11.00-D-NDX CAD Model

Description

The SFSD-13-28-G-11.00-D-NDX is a robust and reliable double-row female socket connector from Samtec's SFSD series. Designed for high-density board-to-board connections, it features a fine 1.27mm pitch, maximizing space efficiency without sacrificing performance. Constructed with durable materials and gold-plated contacts, this connector provides excellent conductivity and corrosion resistance, ensuring long-term reliability. The Samtec SFSD series provides numerous options for specialized designs.

Applications

  • Board-to-board connections in industrial control systems
  • Telecommunications equipment
  • Data processing and storage
  • Medical devices
  • Aerospace and defense applications

Features

  • Double-row configuration increases contact density
  • 1.27mm pitch enables use in compact designs
  • Gold-plated contacts provide excellent conductivity and corrosion resistance
  • Durable construction ensures long-term performance
  • Designed for vertical (straight) mounting.
  • 11.00 inch cable length.
  • NDX designates a specific Samtec design/manufacturing code.

Benefits

  • Saves valuable board space with its high-density design
  • Ensures reliable signal transmission through gold-plated contacts
  • Reduces maintenance and downtime due to its robust construction
  • Versatile interconnect solution for diverse applications

Technical Specifications

The SFSD-13-28-G-11.00-D-NDX connector is built with a 1.27mm pitch and a double-row arrangement containing 28 contacts per row, totaling 56 contacts. Gold-plated contacts ensure excellent conductivity and resistance to corrosion. The high-temperature thermoplastic insulator enhances durability and soldering resilience. Designed for straight mounting. The 11.00 indicates an 11 inch cable length. It is RoHS compliant. It has a typical current rating of 1A per contact and a voltage rating of 150V. The SFSD series from Samtec identifies this part as a socket for a ribbon cable assembly.

You May Also Be Interested in

Samtec Inc.
.100\
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6006 $61.8018
7+ $16.9030 $118.3210
11+ $16.3748 $180.1228
15+ $15.8466 $237.6990
19+ $15.3183 $291.0477
26+ $13.7336 $357.0736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess