EN
  • EN
  • DE

SFSD-10-28-H-31.50-SR

Part No SFSD-10-28-H-31.50-SR
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 20
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 2.62' (800.10mm)
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-10
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312323-SFSD-10-28-H-31.50-SR
Ultra Librarian 3D Model Ultra Librarian SFSD-10-28-H-31.50-SR CAD Model

Description

The SFSD-10-28-H-31.50-SR is a cable assembly manufactured by Samtec Inc., designed for applications requiring reliable signal transmission. It's part of the SFSD series, known for its robust construction and high-performance capabilities. This particular assembly features a 10-position socket, utilizing a 28 AWG cable, and incorporates a high-retention contact system for enhanced connection security. The 'H' in the part number signifies the high-retention design of the contacts. The '31.50' indicates the cable length is 31.50 inches. The 'SR' designates a socket connector on one end and a right-angle connector with strain relief on the other end.

Applications

  • Industrial automation systems
  • Robotics
  • Test and measurement equipment
  • Aerospace applications
  • Medical devices

Features

  • 10-position socket
  • 28 AWG cable
  • High-retention contacts
  • Cable length: 31.50 inches
  • Socket connector and Right-angle connector with strain relief

Benefits

  • Ensures a reliable and secure connection due to high-retention contacts
  • Minimizes the risk of accidental disconnections, even in demanding environments
  • Provides flexibility in cable routing with the right-angle connector
  • Reduces strain on the connection, increasing its lifespan
  • Offers excellent signal integrity for reliable data transmission

Additional Details

The high-retention contacts are designed to withstand vibration and shock, ensuring a stable connection in harsh environments. The 28 AWG cable offers a good balance between flexibility and signal carrying capacity. The right-angle connector simplifies cable management and allows for connections in tight spaces. The strain relief feature prevents damage to the connector from bending or pulling, enhancing the overall durability of the assembly. This cable assembly is designed to meet the demanding requirements of various industrial and commercial applications.

You May Also Be Interested in

Samtec Inc.
.100\
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess