EN
  • EN
  • DE

SFSD-03-28-G-06.00-D-NUS

Part No SFSD-03-28-G-06.00-D-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 6
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.500' (152.40mm, 6.00")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-03
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309695-SFSD-03-28-G-06.00-D-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-03-28-G-06.00-D-NUS CAD Model

Description

The SFSD-03-28-G-06.00-D-NUS is a Samtec SFSD series socket strip, designed for board-to-board connections. It features a 0.050" (1.27 mm) pitch. The '03' indicates a low number of positions, specifically 3. The '28' is related to the insulator design of the part. The 'G' indicates gold plating on the contacts for superior conductivity and corrosion resistance. The '06.00' specifies the stack height in millimeters, measured from the board surface to the top of the connector. The 'D' signifies double row (likely 2x1.5), and the 'NUS' indicates a No Pick-Up System feature, meaning it lacks a component for automated pick-and-place assembly.

Applications

  • Low pin count board-to-board connections in electronic devices.
  • Signal routing in compact systems where few signals need connecting.
  • Prototyping and testing.
  • Applications requiring a very small connector footprint.

Features

  • 0.050" (1.27 mm) pitch allows for high-density interconnects.
  • 3 positions.
  • Gold-plated contacts for excellent electrical performance and durability.
  • Through-hole termination for robust mechanical connection to the PCB.

Benefits

  • Enables compact and space-saving designs in electronic assemblies.
  • Provides reliable signal transmission with gold-plated contacts.
  • Offers a secure and stable connection to the PCB.
  • The 'NUS' feature simplifies manual assembly, where automated pick and place is not used.

Additional Details

The SFSD series is known for its robust construction and high-performance capabilities. The gold plating ensures low contact resistance and excellent resistance to corrosion, making it suitable for demanding applications. The short length, with only three positions, makes it ideal for tightly constrained spaces. The lack of a pick-up system ('NUS') requires manual placement during assembly. Mating connectors would typically be a terminal strip from the same series or a compatible series with the same pitch and number of positions.

You May Also Be Interested in

3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess