EN
  • EN
  • DE

MMCX-J-P-H-RA-SM1

Part No MMCX-J-P-H-RA-SM1
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN MMCX JACK R/A 50 OHM SMD / MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Samtec Inc.
Package Tray
Connector Style MMCX
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Surface Mount, Right Angle
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Copper Alloy
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 125°C
Voltage Rating 500 V
Base Product Number MMCX-J
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
California Prop 65 Warning Information
Win Source Part Number 1341412-MMCX-J-P-H-RA-SM1
Ultra Librarian 3D Model Ultra Librarian MMCX-J-P-H-RA-SM1 CAD Model

Description

The Samtec Inc. Coaxial Connector Assembly is a connector used to connect two coaxial cables together.

  • Connector Type: Jack, Female Socket
  • Fastening Type: Snap-On
  • Voltage Rating: 500V
  • Maximum Frequency: 6 GHz
  • Impedance: 50Ohm
  • Mounting Type: Surface Mount
  • Mounting Orientation: Right Angle
  • Package: Tray
  • Standard Package: 1
  • Temperature Range: -65°C to 125°C
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.69.4010

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Amphenol-RF Division
AUTOMATE MIN FAKRA QUAD PORT PCB
Lowest to $13.0971
Hirose Electric Co Ltd
CONN UMC JACK STR 50OHM SOLDER
Need more? Email Us
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Hirose Electric Co Ltd
CONN BNC JACK STR 75 OHM SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3523 $61.7615
10+ $10.1352 $101.3520
16+ $9.8185 $157.0960
22+ $9.5018 $209.0396
28+ $9.1851 $257.1828
37+ $8.2349 $304.6913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess