EN
  • EN
  • DE

GRF1-P-P-06-E-ST-TH1

Part No GRF1-P-P-06-E-ST-TH1
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN MMCXV PLUG STR 50 OHM PCB / MMCX (V) Connector Plug, Male Pin 50Ohm Through Hole Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Samtec Inc.
Series GRF1-P
Package Tube
Connector Style MMCX (V)
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 6
Housing Color Gold
Center Contact Material Brass
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -40°C ~ 90°C
Voltage Rating 500 V
Base Product Number GRF1-P
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
California Prop 65 Warning Information
Win Source Part Number 1340132-GRF1-P-P-06-E-ST-TH1
Ultra Librarian 3D Model Ultra Librarian GRF1-P-P-06-E-ST-TH1 CAD Model

Description

The GRF1-P series coaxial connector assembly is an ideal solution for RF applications.

  • Connector Type: Plug, Male Pin
  • Fastening Type: Snap-On
  • Package: Tube
  • Contact Termination: Solder
  • Connector Style: MMCX (V)
  • Voltage Rating: 500V
  • Number of Ports: 6
  • Impedance: 50Ohm
  • Frequency: Up to 6GHz
  • Body Material: Brass
  • Body Finish: Gold
  • Center Contact Plating: Gold

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Hirose Electric Co Ltd
INTERCONNECT CIRCULAR
Lowest to $6.0247
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess